EDAC, Inc. Edgeboard Connectors 357-042-458-204

Description
"42 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"
Request a Quote Datasheet
Description
"42 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-357-042-458-204-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-357-042-458-204-ND
Edgeboard Connectors 151-357-042-458-204-ND
"42 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"

"42 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"

Buy Now Datasheet
Card Edge Connector Rohs Compliant Edac - 83AJ2861 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Rohs Compliant Edac
83AJ2861
Card Edge Connector Rohs Compliant Edac 83AJ2861
Card Edge Connector RoHS Compliant: Yes

Card Edge Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-357-042-458-204-ND 83AJ2861
Product Name Edgeboard Connectors Card Edge Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straight Solder Type Connector - 83808-D2A1N - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
PC Pin, Single Post Connectors - 36-1405-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
2 suppliers
Electronic Connector - 340-100752-1 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Female / Jack
View Details
3 suppliers
PCB Connectors - NC2-FYG-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details