EDAC, Inc. Edgeboard Connectors 357-035-431-107

Description
"35 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Black"
Request a Quote Datasheet
Description
"35 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-357-035-431-107-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-357-035-431-107-ND
Edgeboard Connectors 151-357-035-431-107-ND
"35 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Black"

"35 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Black"

Buy Now Datasheet
Card Edge Connector Rohs Compliant Edac - 82AJ9809 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Rohs Compliant Edac
82AJ9809
Card Edge Connector Rohs Compliant Edac 82AJ9809
Card Edge Connector RoHS Compliant: Yes

Card Edge Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-357-035-431-107-ND 82AJ9809
Product Name Edgeboard Connectors Card Edge Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22052-002-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
PCB Connectors - NCK-ML4G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Quick Connects, Quick Disconnect Connectors - 36-4907-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole, Right Angle
View Details
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details