EDAC, Inc. Edgeboard Connectors 357-034-521-168

Description
"68 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
Request a Quote Datasheet
Description
"68 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-357-034-521-168-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-357-034-521-168-ND
Edgeboard Connectors 151-357-034-521-168-ND
"68 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"

"68 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"

Buy Now Datasheet
Card Edge Connector Rohs Compliant Edac - 82AJ9553 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Rohs Compliant Edac
82AJ9553
Card Edge Connector Rohs Compliant Edac 82AJ9553
Card Edge Connector RoHS Compliant: Yes

Card Edge Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-357-034-521-168-ND 82AJ9553
Product Name Edgeboard Connectors Card Edge Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28410-131-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PCB Connectors - NC2-FL2G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
SMT Edge Connector, Female - 6102 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Connector Type Card Edge Connector
Mounting SMT
Current Rating 10.0 amps
View Details
2 suppliers
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details