EDAC, Inc. Edgeboard Connectors 357-034-420-212

Description
"34 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"
Request a Quote Datasheet
Description
"34 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-357-034-420-212-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-357-034-420-212-ND
Edgeboard Connectors 151-357-034-420-212-ND
"34 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"

"34 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"

Buy Now Datasheet
Card Edge Connector Rohs Compliant Edac - 82AJ9291 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Rohs Compliant Edac
82AJ9291
Card Edge Connector Rohs Compliant Edac 82AJ9291
Card Edge Connector RoHS Compliant: Yes

Card Edge Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-357-034-420-212-ND 82AJ9291
Product Name Edgeboard Connectors Card Edge Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - Display Port Connectors - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type DisplayPort
Gender Female / Jack
View Details
PC Pin, Single Post Connectors - 36-1991-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
Headers, Male Pins - A115750-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Board Edge, Straddle Mount
Number of Contacts 100 #
View Details
2 suppliers
PCB Connectors - NCK-FL2G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details