EDAC, Inc. Edgeboard Connectors 357-031-401-178

Description
"62 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"
Request a Quote Datasheet
Description
"62 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-357-031-401-178-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-357-031-401-178-ND
Edgeboard Connectors 151-357-031-401-178-ND
"62 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"

"62 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"

Buy Now Datasheet
Card Edge Connector Rohs Compliant Edac - 82AJ8204 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Rohs Compliant Edac
82AJ8204
Card Edge Connector Rohs Compliant Edac 82AJ8204
Card Edge Connector RoHS Compliant: Yes

Card Edge Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-357-031-401-178-ND 82AJ8204
Product Name Edgeboard Connectors Card Edge Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A99360-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
Quick Connects, Quick Disconnect Connectors - 36-2004-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
PCB Connectors - NCK-ML4G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PWRBLADE HEADER - VERTICAL - 51700-10208002AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers