EDAC, Inc. Edgeboard Connectors 357-030-458-158

Description
"30 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Black"
Request a Quote Datasheet
Description
"30 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-357-030-458-158-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-357-030-458-158-ND
Edgeboard Connectors 151-357-030-458-158-ND
"30 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Black"

"30 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Black"

Buy Now Datasheet
Card Edge Connector Rohs Compliant Edac - 82AJ7922 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Rohs Compliant Edac
82AJ7922
Card Edge Connector Rohs Compliant Edac 82AJ7922
Card Edge Connector RoHS Compliant: Yes

Card Edge Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-357-030-458-158-ND 82AJ7922
Product Name Edgeboard Connectors Card Edge Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79050-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Wire to Board Connector
Gender Male / Plug
Termination Through Hole
View Details
2 suppliers
PCB Connectors - NCK-FB-B30 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Turret Connectors - 36-1574-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details