EDAC, Inc. Edgeboard Connectors 357-027-505-158

Description
"27 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"
Request a Quote Datasheet
Description
"27 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-357-027-505-158-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-357-027-505-158-ND
Edgeboard Connectors 151-357-027-505-158-ND
"27 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"

"27 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"

Buy Now Datasheet
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1040726-357-027-505-158 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1040726-357-027-505-158
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1040726-357-027-505-158
Win Source Part Number: 1040726-357-027-505- 158 Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Series: 357 Number of Positions: 27 Pitch: 0.156" (3.96mm) Color: Black Features: Card Guides Contact Type: Semi Bellows Number of Rows: 1 Termination: Solder Eyelet(s) Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Box Contact Material: Copper Alloy Material - Insulation: Polyester Thermoplastic Gender: Female Standard Package: 25 Card Type: Non Specified - Single Edge Number of Positions/Bay/Row: 27 Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm) Flange Feature: Flush Mount, Top Opening, Threaded Insert, 4-40 Read Out: Single Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: EDAC Inc. Other Names: 151-357-027-505-158 Base Product Number: 357-027 Termination Rows: 1

Win Source Part Number: 1040726-357-027-505-158
Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Series: 357
Number of Positions: 27
Pitch: 0.156" (3.96mm)
Color: Black
Features: Card Guides
Contact Type: Semi Bellows
Number of Rows: 1
Termination: Solder Eyelet(s)
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Box
Contact Material: Copper Alloy
Material - Insulation: Polyester Thermoplastic
Gender: Female
Standard Package: 25
Card Type: Non Specified - Single Edge
Number of Positions/Bay/Row: 27
Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm)
Flange Feature: Flush Mount, Top Opening, Threaded Insert, 4-40
Read Out: Single
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: EDAC Inc.
Other Names: 151-357-027-505-158
Base Product Number: 357-027
Termination Rows: 1

Buy Now Datasheet
Card Edge Connector Rohs Compliant Edac - 82AJ6833 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Rohs Compliant Edac
82AJ6833
Card Edge Connector Rohs Compliant Edac 82AJ6833
Card Edge Connector RoHS Compliant: Yes

Card Edge Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-357-027-505-158-ND 1040726-357-027-505-158 82AJ6833
Product Name Edgeboard Connectors Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Card Edge Connector Rohs Compliant Edac
Gender Female / Jack
Mounting Through Hole Through Hole
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data