EDAC, Inc. Edgeboard Connectors 357-027-441-103

Description
"54 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"
Request a Quote Datasheet
Description
"54 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-357-027-441-103-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-357-027-441-103-ND
Edgeboard Connectors 151-357-027-441-103-ND
"54 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"

"54 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"

Buy Now Datasheet
Card Edge Connector Rohs Compliant Edac - 82AJ6738 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Rohs Compliant Edac
82AJ6738
Card Edge Connector Rohs Compliant Edac 82AJ6738
Card Edge Connector RoHS Compliant: Yes

Card Edge Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-357-027-441-103-ND 82AJ6738
Product Name Edgeboard Connectors Card Edge Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card Low Profile Host Connectors - Rego Electronics Inc.
Specs
Category PC Card Connector
Connector Type CFast
Gender Female / Jack
View Details
Quick Connects, Quick Disconnect Connectors - 36-4917-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
2 suppliers
Mini PCI Express & mSATA - 2041119-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Surface Mount
Current Rating 0.5 amps
View Details
10 suppliers
PCB Connectors - NC2-ML2G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details