EDAC, Inc. Edgeboard Connectors 357-024-540-204

Description
"24 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
Request a Quote Datasheet
Description
"24 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 357-024-540-204-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
357-024-540-204-ND
Edgeboard Connectors 357-024-540-204-ND
"24 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"

"24 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"

Buy Now Datasheet
Card Edge Connector Rohs Compliant Edac - 85H8146 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Rohs Compliant Edac
85H8146
Card Edge Connector Rohs Compliant Edac 85H8146
Card Edge Connector RoHS Compliant: Yes

Card Edge Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 357-024-540-204-ND 85H8146
Product Name Edgeboard Connectors Card Edge Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL4G-P - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PCB Headers - 1224773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
MINI DIN JACK 3 POSITIONS VERTICAL - 80203-508V3L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Turret Connectors - 1528-1 - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Termination Staking Flare
Mounting Through Hole
Coupling Single End
View Details
2 suppliers