EDAC, Inc. Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 357-023-557-178

Description
Win Source Part Number: 1219793-357-023-557- 178 Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Series: 357 Number of Positions: 46 Pitch: 0.156" (3.96mm) Color: Black Features: Card Guides Contact Type: Semi Bellows Number of Rows: 2 Termination: Wire Wrap Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Box Contact Material: Copper Alloy Material - Insulation: Polyester Thermoplastic Gender: Female Standard Package: 25 Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 23 Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm) Flange Feature: Flush Mount, Top Opening, Threaded Insert, 4-40 Read Out: Dual Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: EDAC Inc. Other Names: 151-357-023-557-178 Base Product Number: 357-023 Termination Rows: 1
Request a Quote Datasheet
Description
Win Source Part Number: 1219793-357-023-557- 178 Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Series: 357 Number of Positions: 46 Pitch: 0.156" (3.96mm) Color: Black Features: Card Guides Contact Type: Semi Bellows Number of Rows: 2 Termination: Wire Wrap Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Box Contact Material: Copper Alloy Material - Insulation: Polyester Thermoplastic Gender: Female Standard Package: 25 Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 23 Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm) Flange Feature: Flush Mount, Top Opening, Threaded Insert, 4-40 Read Out: Dual Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: EDAC Inc. Other Names: 151-357-023-557-178 Base Product Number: 357-023 Termination Rows: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1219793-357-023-557-178 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1219793-357-023-557-178
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1219793-357-023-557-178
Win Source Part Number: 1219793-357-023-557- 178 Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Series: 357 Number of Positions: 46 Pitch: 0.156" (3.96mm) Color: Black Features: Card Guides Contact Type: Semi Bellows Number of Rows: 2 Termination: Wire Wrap Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Box Contact Material: Copper Alloy Material - Insulation: Polyester Thermoplastic Gender: Female Standard Package: 25 Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 23 Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm) Flange Feature: Flush Mount, Top Opening, Threaded Insert, 4-40 Read Out: Dual Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: EDAC Inc. Other Names: 151-357-023-557-178 Base Product Number: 357-023 Termination Rows: 1

Win Source Part Number: 1219793-357-023-557-178
Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Series: 357
Number of Positions: 46
Pitch: 0.156" (3.96mm)
Color: Black
Features: Card Guides
Contact Type: Semi Bellows
Number of Rows: 2
Termination: Wire Wrap
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Box
Contact Material: Copper Alloy
Material - Insulation: Polyester Thermoplastic
Gender: Female
Standard Package: 25
Card Type: Non Specified - Dual Edge
Number of Positions/Bay/Row: 23
Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm)
Flange Feature: Flush Mount, Top Opening, Threaded Insert, 4-40
Read Out: Dual
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: EDAC Inc.
Other Names: 151-357-023-557-178
Base Product Number: 357-023
Termination Rows: 1

Buy Now Datasheet
Edgeboard Connectors - 151-357-023-557-178-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-357-023-557-178-ND
Edgeboard Connectors 151-357-023-557-178-ND
"46 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"

"46 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"

Buy Now Datasheet
Card Edge Connector Rohs Compliant Edac - 82AJ5414 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Rohs Compliant Edac
82AJ5414
Card Edge Connector Rohs Compliant Edac 82AJ5414
Card Edge Connector RoHS Compliant: Yes

Card Edge Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1219793-357-023-557-178 151-357-023-557-178-ND 82AJ5414
Product Name Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Edgeboard Connectors Card Edge Connector Rohs Compliant Edac
Connector Type Card Edge Connector Card Edge Connector
Termination Wire Wrap
Mounting Through Hole, Right Angle Through Hole, Right Angle
Unlock Full Specs
to access all available technical data