EDAC, Inc. Edgeboard Connectors 357-020-521-101

Description
"40 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
Request a Quote Datasheet
Description
"40 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-357-020-521-101-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-357-020-521-101-ND
Edgeboard Connectors 151-357-020-521-101-ND
"40 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"

"40 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"

Buy Now Datasheet
Card Edge Connector Rohs Compliant Edac - 82AJ4199 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Rohs Compliant Edac
82AJ4199
Card Edge Connector Rohs Compliant Edac 82AJ4199
Card Edge Connector RoHS Compliant: Yes

Card Edge Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-357-020-521-101-ND 82AJ4199
Product Name Edgeboard Connectors Card Edge Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML2G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
68 position Female Vertical Connector - 885-158B68-000000-M9-R - Rego Electronics Inc.
Specs
Gender Female / Jack
Number of Contacts 68 #
View Details
Electronic Connector - 303-2-5530843-0 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Solder
View Details
4 suppliers
KNB/KNC Series ESA Qualified -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details