EDAC, Inc. Edgeboard Connectors 357-020-425-104

Description
"20 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Black"
Request a Quote Datasheet
Description
"20 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-357-020-425-104-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-357-020-425-104-ND
Edgeboard Connectors 151-357-020-425-104-ND
"20 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Black"

"20 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Black"

Buy Now Datasheet
Card Edge Connector Rohs Compliant Edac - 82AJ3988 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Rohs Compliant Edac
82AJ3988
Card Edge Connector Rohs Compliant Edac 82AJ3988
Card Edge Connector RoHS Compliant: Yes

Card Edge Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-357-020-425-104-ND 82AJ3988
Product Name Edgeboard Connectors Card Edge Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Connector - 314-104345-1 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Kinked Pin, Solder
Voltage Rating 30 volts
View Details
3 suppliers
Micro PSM Series Strip Connectors - Dual Row Offset Horizontal Thru-Hole - Type H2 -  - Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Military Connector; Wire to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NC2-FL4G-S-03 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Turret Connectors - 36-1508-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details