EDAC, Inc. Edgeboard Connectors 357-020-401-158

Description
"40 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"
Request a Quote Datasheet
Description
"40 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-357-020-401-158-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-357-020-401-158-ND
Edgeboard Connectors 151-357-020-401-158-ND
"40 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"

"40 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"

Buy Now Datasheet
Card Edge Connector Rohs Compliant Edac - 82AJ3932 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Rohs Compliant Edac
82AJ3932
Card Edge Connector Rohs Compliant Edac 82AJ3932
Card Edge Connector RoHS Compliant: Yes

Card Edge Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-357-020-401-158-ND 82AJ3932
Product Name Edgeboard Connectors Card Edge Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 0.635mm Pitch Series - Rego Electronics Inc.
Specs
Category Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
PC Pin, Single Post Connectors - 36-1364-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
Edgeboard Connectors - A126112-ND - DigiKey
Specs
Gender Female / Jack
Mounting Through Hole
Number of Contacts 16 #
View Details
3 suppliers
PCB Connectors - NCK-ML4G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details