EDAC, Inc. Edgeboard Connectors 357-012-420-204

Description
"12 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"
Request a Quote Datasheet
Description
"12 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-357-012-420-204-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-357-012-420-204-ND
Edgeboard Connectors 151-357-012-420-204-ND
"12 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"

"12 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"

Buy Now Datasheet
Card Edge Connector Rohs Compliant Edac - 82AJ0916 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Rohs Compliant Edac
82AJ0916
Card Edge Connector Rohs Compliant Edac 82AJ0916
Card Edge Connector RoHS Compliant: Yes

Card Edge Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-357-012-420-204-ND 82AJ0916
Product Name Edgeboard Connectors Card Edge Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML2G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PCB Sockets - 1224748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80322-4P02B7PPA - Rego Electronics Inc.
Specs
Gender Female / Jack
Current Rating 50.0 to ? amps
Number of Contacts 2 #
View Details
Terminals - 4118 - 906781-4118 - Win Source Electronics
Keystone Electronics Corp.
Specs
Mounting Board, Chassis
View Details
2 suppliers