EDAC, Inc. Edgeboard Connectors 357-012-401-107

Description
"24 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"
Request a Quote Datasheet
Description
"24 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-357-012-401-107-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-357-012-401-107-ND
Edgeboard Connectors 151-357-012-401-107-ND
"24 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"

"24 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"

Buy Now Datasheet
Card Edge Connector Rohs Compliant Edac - 82AJ0897 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Rohs Compliant Edac
82AJ0897
Card Edge Connector Rohs Compliant Edac 82AJ0897
Card Edge Connector RoHS Compliant: Yes

Card Edge Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-357-012-401-107-ND 82AJ0897
Product Name Edgeboard Connectors Card Edge Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-4916-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
Headers, Male Pins - A24197-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 30 volts
View Details
PCB Connectors - NCK-ML4G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details