EDAC, Inc. Edgeboard Connectors 357-011-525-102

Description
"11 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"
Request a Quote
Description
"11 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 357-011-525-102 Card Edge Connector from Lingto Electronic Limited features a 0.156,Äù (3.96mm) contact spacing with a low profile insulator body measuring 0.473,Äù (12.01mm). It is designed to accommodate a nominal thickness of 0.062,Äù (1.57mm) for printed circuit boards. This connector offers various termination options, including P.C. tail and wire hole configurations, and is available in single or dual row setups. Constructed from UL 94V-0 thermoplastic polyester, the insulator material ensures durability and compliance with RoHS standards. The connector's contact material is copper alloy, with gold plating on the mating area and tin plating on the tails, providing reliable electrical performance. It has a current rating of 5 amps and a maximum contact resistance of 10 milliohms. The dielectric withstanding voltage is rated at 1800 V AC rms, and the insulation resistance is a minimum of 5000 megaohms. The operating temperature range is from -40°C to +105°C, making it suitable for various environments. The connector also supports multiple mounting options and includes features such as polarizing keys and pre-assembled card guides. This product is UL certified, ensuring it meets industry safety standards.

Datasheet Summary
Powered by GS/AI

The 357-011-525-102 Card Edge Connector from Lingto Electronic Limited features a 0.156,Äù (3.96mm) contact spacing with a low profile insulator body measuring 0.473,Äù (12.01mm). It is designed to accommodate a nominal thickness of 0.062,Äù (1.57mm) for printed circuit boards. This connector offers various termination options, including P.C. tail and wire hole configurations, and is available in single or dual row setups. Constructed from UL 94V-0 thermoplastic polyester, the insulator material ensures durability and compliance with RoHS standards. The connector's contact material is copper alloy, with gold plating on the mating area and tin plating on the tails, providing reliable electrical performance. It has a current rating of 5 amps and a maximum contact resistance of 10 milliohms. The dielectric withstanding voltage is rated at 1800 V AC rms, and the insulation resistance is a minimum of 5000 megaohms. The operating temperature range is from -40°C to +105°C, making it suitable for various environments. The connector also supports multiple mounting options and includes features such as polarizing keys and pre-assembled card guides. This product is UL certified, ensuring it meets industry safety standards.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-357-011-525-102-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-357-011-525-102-ND
Edgeboard Connectors 151-357-011-525-102-ND
"11 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"

"11 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"

Buy Now Datasheet
Card Edge Connector Rohs Compliant Edac - 81AJ9984 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Rohs Compliant Edac
81AJ9984
Card Edge Connector Rohs Compliant Edac 81AJ9984
Card Edge Connector RoHS Compliant: Yes

Card Edge Connector RoHS Compliant: Yes

Supplier's Site
Card Edge Connectors - Edgeboard Connectors - 357-011-525-102 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
357-011-525-102
Card Edge Connectors - Edgeboard Connectors 357-011-525-102
357 SERIES (.156" (3.96MM) CONTA

357 SERIES (.156" (3.96MM) CONTA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-357-011-525-102-ND 81AJ9984 357-011-525-102
Product Name Edgeboard Connectors Card Edge Connector Rohs Compliant Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22016-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole
Current Rating 3.0 amps
View Details
Headers, Male Pins - A121504-ND - DigiKey
Specs
Connector Type Header Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
Memory Card Socket CFast Card Connectors Series - CFast Card I/O Host Connectors - Rego Electronics Inc.
Specs
Category PC Card Connector
Connector Type CFast
Gender Female / Jack
View Details
PCB Connectors - NCK-ML4G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details