EDAC, Inc. Edgeboard Connectors 357-011-425-101

Description
"11 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Black"
Request a Quote
Description
"11 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Black"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 357-011-425-101 Card Edge Connector from Lingto Electronic Limited features a 0.156,Äù (3.96mm) contact pitch and is designed to accommodate a nominal P.C. board thickness of 0.062,Äù (1.57mm). It has a low profile insulator body measuring 0.473,Äù (12.01mm) and offers various contact termination options, including P.C. tail and wire hole configurations. This connector is available in single or dual row configurations and supports a range of mounting options. Constructed from UL 94V-0 thermoplastic polyester, the connector's contacts are made of copper alloy with gold plating on the mating area and tin plating on the tails. It has a current rating of 5 amps, a maximum contact resistance of 10 milliohms, and can withstand a dielectric voltage of 1800 V AC rms. The insulation resistance is rated at a minimum of 5000 megaohms, and the operating temperature range is from -40°C to +105°C. The insertion force is capped at 16 oz (4.45 N) per contact pair, while the withdrawal force is a minimum of 1 oz (0.28 N). The product is RoHS compliant and UL certified, making it suitable for various electronic applications.

Datasheet Summary
Powered by GS/AI

The 357-011-425-101 Card Edge Connector from Lingto Electronic Limited features a 0.156,Äù (3.96mm) contact pitch and is designed to accommodate a nominal P.C. board thickness of 0.062,Äù (1.57mm). It has a low profile insulator body measuring 0.473,Äù (12.01mm) and offers various contact termination options, including P.C. tail and wire hole configurations. This connector is available in single or dual row configurations and supports a range of mounting options. Constructed from UL 94V-0 thermoplastic polyester, the connector's contacts are made of copper alloy with gold plating on the mating area and tin plating on the tails. It has a current rating of 5 amps, a maximum contact resistance of 10 milliohms, and can withstand a dielectric voltage of 1800 V AC rms. The insulation resistance is rated at a minimum of 5000 megaohms, and the operating temperature range is from -40°C to +105°C. The insertion force is capped at 16 oz (4.45 N) per contact pair, while the withdrawal force is a minimum of 1 oz (0.28 N). The product is RoHS compliant and UL certified, making it suitable for various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-357-011-425-101-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-357-011-425-101-ND
Edgeboard Connectors 151-357-011-425-101-ND
"11 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Black"

"11 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Black"

Buy Now Datasheet
Card Edge Connector Rohs Compliant Edac - 81AJ9918 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Rohs Compliant Edac
81AJ9918
Card Edge Connector Rohs Compliant Edac 81AJ9918
Card Edge Connector RoHS Compliant: Yes

Card Edge Connector RoHS Compliant: Yes

Supplier's Site
Card Edge Connectors - Edgeboard Connectors - 357-011-425-101 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
357-011-425-101
Card Edge Connectors - Edgeboard Connectors 357-011-425-101
357 SERIES (.156" (3.96MM) CONTA

357 SERIES (.156" (3.96MM) CONTA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-357-011-425-101-ND 81AJ9918 357-011-425-101
Product Name Edgeboard Connectors Card Edge Connector Rohs Compliant Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data