EDAC, Inc. Edgeboard Connectors 357-010-505-104

Description
"10 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"
Request a Quote Datasheet
Description
"10 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 357-010-505-104-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
357-010-505-104-ND
Edgeboard Connectors 357-010-505-104-ND
"10 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"

"10 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"

Buy Now Datasheet
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1034070-357-010-505-104 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1034070-357-010-505-104
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1034070-357-010-505-104
Win Source Part Number: 1034070-357-010-505- 104 Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Series: 357 Number of Positions: 10 Pitch: 0.156" (3.96mm) Color: Black Contact Type: Semi Bellows Number of Rows: 1 Termination: Solder Eyelet(s) Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Contact Material: Copper Alloy Material - Insulation: Polyester Thermoplastic Gender: Female Standard Package: 25 Card Type: Non Specified - Single Edge Number of Positions/Bay/Row: 10 Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm) Flange Feature: Flush Mount, Top Opening, Unthreaded, 0.156" (3.96mm) Dia Read Out: Single Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): 307-010-525-101; 357-012-505-101; 3-640866-9; 3-640867-9; 09-50-8120; 09-50-1111; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: EDAC Inc. Base Product Number: 357-010 Termination Rows: 1

Win Source Part Number: 1034070-357-010-505-104
Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Series: 357
Number of Positions: 10
Pitch: 0.156" (3.96mm)
Color: Black
Contact Type: Semi Bellows
Number of Rows: 1
Termination: Solder Eyelet(s)
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Bulk
Contact Material: Copper Alloy
Material - Insulation: Polyester Thermoplastic
Gender: Female
Standard Package: 25
Card Type: Non Specified - Single Edge
Number of Positions/Bay/Row: 10
Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm)
Flange Feature: Flush Mount, Top Opening, Unthreaded, 0.156" (3.96mm) Dia
Read Out: Single
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 105°C
Alternative Parts (Cross-Reference): 307-010-525-101; 357-012-505-101; 3-640866-9; 3-640867-9; 09-50-8120; 09-50-1111;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: EDAC Inc.
Base Product Number: 357-010
Termination Rows: 1

Buy Now Datasheet
Card Edge Connector Rohs Compliant Edac - 85H7928 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Rohs Compliant Edac
85H7928
Card Edge Connector Rohs Compliant Edac 85H7928
Card Edge Connector RoHS Compliant: Yes

Card Edge Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 357-010-505-104-ND 1034070-357-010-505-104 85H7928
Product Name Edgeboard Connectors Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Card Edge Connector Rohs Compliant Edac
Gender Female / Jack
Mounting Through Hole Through Hole
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL2G-S-04 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
BNC Female Panel Receptacle, Printed Circuit Mount - 9233PC - E-Z-HOOK, a division of Tektest, Inc.
Specs
Category Coaxial Connector
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details
KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
Card Edge Connectors - 2007088-2 - Powell Electronics, Inc.
Specs
Connector Type Card Edge Connector
View Details
3 suppliers