EDAC, Inc. Edgeboard Connectors 357-010-445-112

Description
"10 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Black"
Request a Quote Datasheet
Description
"10 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-357-010-445-112-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-357-010-445-112-ND
Edgeboard Connectors 151-357-010-445-112-ND
"10 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Black"

"10 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Black"

Buy Now Datasheet
Card Edge Connector Rohs Compliant Edac - 81AJ9725 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Rohs Compliant Edac
81AJ9725
Card Edge Connector Rohs Compliant Edac 81AJ9725
Card Edge Connector RoHS Compliant: Yes

Card Edge Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-357-010-445-112-ND 81AJ9725
Product Name Edgeboard Connectors Card Edge Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29865-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
PCB Connectors - NC2-FYG-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Connectors, Interconnects - Terminals - Turret Connectors - 1333425-1502-1 - Win Source Electronics
Specs
Termination Staking Flare
Mounting Through Hole
View Details
2 suppliers
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details