EDAC, Inc. Edgeboard Connectors 356-011-421-102

Description
"22 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"
Request a Quote Datasheet
Description
"22 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-356-011-421-102-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-356-011-421-102-ND
Edgeboard Connectors 151-356-011-421-102-ND
"22 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"

"22 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 356-011-421-102 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
356-011-421-102
Card Edge Connectors - Edgeboard Connectors 356-011-421-102
356 SERIES (.156" (3.96MM) CONTA

356 SERIES (.156" (3.96MM) CONTA

Supplier's Site Datasheet
Card Edge Connector Rohs Compliant Edac - 81AJ6680 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Rohs Compliant Edac
81AJ6680
Card Edge Connector Rohs Compliant Edac 81AJ6680
Card Edge Connector RoHS Compliant: Yes

Card Edge Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-356-011-421-102-ND 356-011-421-102 81AJ6680
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Card Edge Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50016-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
PCB Connectors - NCK-FL2G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Quick Connects, Quick Disconnect Connectors - 36-1257-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details