EDAC, Inc. Edgeboard Connectors 356-009-421-108

Description
"18 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"
Request a Quote Datasheet
Description
"18 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-356-009-421-108-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-356-009-421-108-ND
Edgeboard Connectors 151-356-009-421-108-ND
"18 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"

"18 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"

Buy Now Datasheet
Card Edge Connector Rohs Compliant Edac - 81AJ6573 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Rohs Compliant Edac
81AJ6573
Card Edge Connector Rohs Compliant Edac 81AJ6573
Card Edge Connector RoHS Compliant: Yes

Card Edge Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-356-009-421-108-ND 81AJ6573
Product Name Edgeboard Connectors Card Edge Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card Low Profile Host Connectors - Rego Electronics Inc.
Specs
Category PC Card Connector
Connector Type CFast
Gender Female / Jack
View Details
PC Pin, Single Post Connectors - 36-11065-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
Connectors Board to Board, Card Edge - 2204072-1 - Heilind Electronics, Inc.
Specs
Connector Type Board to Board Connector
View Details
4 suppliers
PCB Connectors - NC2-FL2G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details