EDAC, Inc. Edgeboard Connectors 356-006-521-107

Description
"12 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
Request a Quote
Description
"12 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 356-006-521-107 Card Edge Connector from Lingto Electronic Limited features a 0.156,Äù (3.96mm) pitch and is designed for use with printed circuit boards (PCBs) with a thickness of 0.054,Äù (1.37mm) to 0.070,Äù (1.78mm). It is constructed from UL 94V-0 thermoplastic polyester for the insulator and utilizes a copper alloy for the contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating throughout. This connector has a current rating of 5 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1800 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C. The insertion force is a maximum of 16 oz (4.45 N) per contact pair, while the withdrawal force is a minimum of 1 oz (0.28 N) per contact pair. The connector is available with various mounting options, including no mounting lugs, floating eyelets, and threaded inserts. It is RoHS compliant and UL certified, making it suitable for a variety of applications requiring reliable electrical connections.

Datasheet Summary
Powered by GS/AI

The 356-006-521-107 Card Edge Connector from Lingto Electronic Limited features a 0.156,Äù (3.96mm) pitch and is designed for use with printed circuit boards (PCBs) with a thickness of 0.054,Äù (1.37mm) to 0.070,Äù (1.78mm). It is constructed from UL 94V-0 thermoplastic polyester for the insulator and utilizes a copper alloy for the contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating throughout. This connector has a current rating of 5 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1800 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C. The insertion force is a maximum of 16 oz (4.45 N) per contact pair, while the withdrawal force is a minimum of 1 oz (0.28 N) per contact pair. The connector is available with various mounting options, including no mounting lugs, floating eyelets, and threaded inserts. It is RoHS compliant and UL certified, making it suitable for a variety of applications requiring reliable electrical connections.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-356-006-521-107-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-356-006-521-107-ND
Edgeboard Connectors 151-356-006-521-107-ND
"12 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"

"12 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"

Buy Now Datasheet
Card Edge Connector Rohs Compliant Edac - 81AJ6422 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Rohs Compliant Edac
81AJ6422
Card Edge Connector Rohs Compliant Edac 81AJ6422
Card Edge Connector RoHS Compliant: Yes

Card Edge Connector RoHS Compliant: Yes

Supplier's Site
Card Edge Connectors - Edgeboard Connectors - 356-006-521-107 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
356-006-521-107
Card Edge Connectors - Edgeboard Connectors 356-006-521-107
356 SERIES (.156" (3.96MM) CONTA

356 SERIES (.156" (3.96MM) CONTA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-356-006-521-107-ND 81AJ6422 356-006-521-107
Product Name Edgeboard Connectors Card Edge Connector Rohs Compliant Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data