EDAC, Inc. Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 355-056-500-202

Description
Win Source Part Number: 1038264-355-056-500- 202 Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Series: 355 Number of Positions: 56 Pitch: 0.156" (3.96mm) Color: Black Contact Type: Semi Bellows Number of Rows: 2 Termination: Solder Eyelet(s) Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Contact Material: Copper Alloy Material - Insulation: Polyester Thermoplastic Gender: Female Standard Package: 25 Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 28 Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm) Flange Feature: Flush Mount, Top Opening, Unthreaded, 0.128" (3.25mm) Dia Read Out: Dual Mounting Type: Panel Mount Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): 307-056-500-204; EBM28DREH; 305-056-520-202; 357-056-524-202; EBM28DRXH; EBM22DREH; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: EDAC Inc. Base Product Number: 355-056 Termination Rows: 2
Request a Quote Datasheet
Description
Win Source Part Number: 1038264-355-056-500- 202 Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Series: 355 Number of Positions: 56 Pitch: 0.156" (3.96mm) Color: Black Contact Type: Semi Bellows Number of Rows: 2 Termination: Solder Eyelet(s) Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Contact Material: Copper Alloy Material - Insulation: Polyester Thermoplastic Gender: Female Standard Package: 25 Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 28 Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm) Flange Feature: Flush Mount, Top Opening, Unthreaded, 0.128" (3.25mm) Dia Read Out: Dual Mounting Type: Panel Mount Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): 307-056-500-204; EBM28DREH; 305-056-520-202; 357-056-524-202; EBM28DRXH; EBM22DREH; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: EDAC Inc. Base Product Number: 355-056 Termination Rows: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1038264-355-056-500-202 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1038264-355-056-500-202
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1038264-355-056-500-202
Win Source Part Number: 1038264-355-056-500- 202 Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Series: 355 Number of Positions: 56 Pitch: 0.156" (3.96mm) Color: Black Contact Type: Semi Bellows Number of Rows: 2 Termination: Solder Eyelet(s) Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Contact Material: Copper Alloy Material - Insulation: Polyester Thermoplastic Gender: Female Standard Package: 25 Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 28 Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm) Flange Feature: Flush Mount, Top Opening, Unthreaded, 0.128" (3.25mm) Dia Read Out: Dual Mounting Type: Panel Mount Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): 307-056-500-204; EBM28DREH; 305-056-520-202; 357-056-524-202; EBM28DRXH; EBM22DREH; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: EDAC Inc. Base Product Number: 355-056 Termination Rows: 2

Win Source Part Number: 1038264-355-056-500-202
Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Series: 355
Number of Positions: 56
Pitch: 0.156" (3.96mm)
Color: Black
Contact Type: Semi Bellows
Number of Rows: 2
Termination: Solder Eyelet(s)
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Bulk
Contact Material: Copper Alloy
Material - Insulation: Polyester Thermoplastic
Gender: Female
Standard Package: 25
Card Type: Non Specified - Dual Edge
Number of Positions/Bay/Row: 28
Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm)
Flange Feature: Flush Mount, Top Opening, Unthreaded, 0.128" (3.25mm) Dia
Read Out: Dual
Mounting Type: Panel Mount
Temperature Range - Operating: -40°C ~ 105°C
Alternative Parts (Cross-Reference): 307-056-500-204; EBM28DREH; 305-056-520-202; 357-056-524-202; EBM28DRXH; EBM22DREH;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: EDAC Inc.
Base Product Number: 355-056
Termination Rows: 2

Buy Now Datasheet
Edgeboard Connectors - 355-056-500-202-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
355-056-500-202-ND
Edgeboard Connectors 355-056-500-202-ND
"56 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"

"56 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"

Buy Now Datasheet
Card Edge Connector Rohs Compliant Edac - 85H7665 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Rohs Compliant Edac
85H7665
Card Edge Connector Rohs Compliant Edac 85H7665
Card Edge Connector RoHS Compliant: Yes

Card Edge Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1038264-355-056-500-202 355-056-500-202-ND 85H7665
Product Name Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Edgeboard Connectors Card Edge Connector Rohs Compliant Edac
Connector Type Card Edge Connector Card Edge Connector
Unlock Full Specs
to access all available technical data