EDAC, Inc. Edgeboard Connectors 355-050-555-502

Description
"50 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
Request a Quote Datasheet
Description
"50 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-355-050-555-502-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-355-050-555-502-ND
Edgeboard Connectors 151-355-050-555-502-ND
"50 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"

"50 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"

Buy Now Datasheet
Card Edge Connector Edac - 81AJ4584 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Edac
81AJ4584
Card Edge Connector Edac 81AJ4584
Card Edge Connector

Card Edge Connector

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-355-050-555-502-ND 81AJ4584
Product Name Edgeboard Connectors Card Edge Connector Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC1-FL2G-S23-01 - kTB Solutions
Specs
Connector Type 1.0mm Female
Gender Female / Jack
Frequency 0.000 to 110.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A29400-109-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
Off-The-Shelf Connectors - 1mm pitch - AMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Military Connector
Gender Male / Plug; Female / Jack
Termination Straight thru on PCB, Straight SMT on PCB, Male on PCB and female on cable
View Details
Turret Connectors - 36-11300-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details