EDAC, Inc. Edgeboard Connectors 355-022-556-501

Description
"22 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
Request a Quote
Description
"22 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 355-022-556-501 is a card edge connector from Lingto Electronic Limited, designed with a 0.156,Äù (3.96mm) pitch and dual row configuration. It accommodates a nominal thickness of 0.062,Äù (1.57mm) for printed circuit boards and features a low profile insulator body measuring 0.470,Äù (11.94mm). The connector offers various termination options, including P.C. tail and wire hole, and supports multiple mounting options, including threaded inserts and floating eyelets. Constructed from UL 94V-0 thermoplastic polyester for the insulator and copper alloy for the contacts, the connector is RoHS compliant and UL certified. It has a current rating of 5 amps, with a maximum contact resistance of 10 milliohms. The dielectric withstanding voltage is rated at 1800 V AC rms, and it operates within a temperature range of -40°C to +105°C. The insertion force is capped at 16 oz (4.45 N) per contact pair, while the withdrawal force is a minimum of 1 oz (0.28 N). This connector is suitable for applications requiring reliable electrical connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The 355-022-556-501 is a card edge connector from Lingto Electronic Limited, designed with a 0.156,Äù (3.96mm) pitch and dual row configuration. It accommodates a nominal thickness of 0.062,Äù (1.57mm) for printed circuit boards and features a low profile insulator body measuring 0.470,Äù (11.94mm). The connector offers various termination options, including P.C. tail and wire hole, and supports multiple mounting options, including threaded inserts and floating eyelets. Constructed from UL 94V-0 thermoplastic polyester for the insulator and copper alloy for the contacts, the connector is RoHS compliant and UL certified. It has a current rating of 5 amps, with a maximum contact resistance of 10 milliohms. The dielectric withstanding voltage is rated at 1800 V AC rms, and it operates within a temperature range of -40°C to +105°C. The insertion force is capped at 16 oz (4.45 N) per contact pair, while the withdrawal force is a minimum of 1 oz (0.28 N). This connector is suitable for applications requiring reliable electrical connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-355-022-556-501-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-355-022-556-501-ND
Edgeboard Connectors 151-355-022-556-501-ND
"22 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"

"22 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"

Buy Now Datasheet
Card Edge Connector Edac - 81AJ3250 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Edac
81AJ3250
Card Edge Connector Edac 81AJ3250
Card Edge Connector

Card Edge Connector

Supplier's Site
Card Edge Connectors - Edgeboard Connectors - 355-022-556-501 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
355-022-556-501
Card Edge Connectors - Edgeboard Connectors 355-022-556-501
355 SERIES (.156" (3.96MM) CONTA

355 SERIES (.156" (3.96MM) CONTA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-355-022-556-501-ND 81AJ3250 355-022-556-501
Product Name Edgeboard Connectors Card Edge Connector Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data