EDAC, Inc. Edgeboard Connectors 355-018-556-202

Description
"18 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
Request a Quote
Description
"18 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 355-018-556-202 Card Edge Connector from Lingto Electronic Limited features a 0.156,Äù (3.96mm) contact spacing and is designed to accommodate a nominal thickness of 0.062,Äù (1.57mm) for printed circuit boards. It has a low-profile insulator body measuring 0.470,Äù (11.94mm) and is available in a dual row configuration. The connector offers various contact termination options, including P.C. tail and wire hole, and supports a wide range of mounting options. Constructed from UL 94V-0 thermoplastic polyester, the insulator material ensures durability, while the contacts are made from copper alloy with gold plating on the mating area and tin plating on the tails. The connector has a current rating of 5 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1800 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C, making it suitable for various environments. This connector is RoHS compliant and UL certified, ensuring it meets industry standards for safety and environmental regulations.

Datasheet Summary
Powered by GS/AI

The 355-018-556-202 Card Edge Connector from Lingto Electronic Limited features a 0.156,Äù (3.96mm) contact spacing and is designed to accommodate a nominal thickness of 0.062,Äù (1.57mm) for printed circuit boards. It has a low-profile insulator body measuring 0.470,Äù (11.94mm) and is available in a dual row configuration. The connector offers various contact termination options, including P.C. tail and wire hole, and supports a wide range of mounting options. Constructed from UL 94V-0 thermoplastic polyester, the insulator material ensures durability, while the contacts are made from copper alloy with gold plating on the mating area and tin plating on the tails. The connector has a current rating of 5 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1800 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C, making it suitable for various environments. This connector is RoHS compliant and UL certified, ensuring it meets industry standards for safety and environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-355-018-556-202-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-355-018-556-202-ND
Edgeboard Connectors 151-355-018-556-202-ND
"18 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"

"18 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 355-018-556-202 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
355-018-556-202
Card Edge Connectors - Edgeboard Connectors 355-018-556-202
355 SERIES (.156" (3.96MM) CONTA

355 SERIES (.156" (3.96MM) CONTA

Supplier's Site Datasheet
Card Edge Connector Edac - 81AJ3050 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Edac
81AJ3050
Card Edge Connector Edac 81AJ3050
Card Edge Connector

Card Edge Connector

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-355-018-556-202-ND 355-018-556-202 81AJ3050
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Card Edge Connector Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data