EDAC, Inc. Edgeboard Connectors 355-016-500-208

Description
"16 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
Request a Quote
Description
"16 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 355-016-500-208 Card Edge Connector from Lingto Electronic Limited features a 0.156,Äù (3.96mm) contact spacing and is designed to accommodate a nominal thickness of 0.062,Äù (1.57mm) for printed circuit boards. It has a low-profile insulator body measuring 0.470,Äù (11.94mm) and supports dual row configurations. The connector offers various termination options, including P.C. tail and wire hole, and is compatible with a wide range of mounting options. Constructed from UL 94V-0 thermoplastic polyester, the insulator material ensures durability and compliance with RoHS standards. The contacts are made from copper alloy with gold plating on the mating area and tin plating on the tails, providing a maximum contact resistance of 10 milliohms. The connector is rated for a current of 5 amps and can withstand a dielectric voltage of 1800 V AC rms. It operates effectively within a temperature range of -40°C to +105°C, making it suitable for various applications. The connector also features options for in-contact polarizing keys and pre-assembled card guides, enhancing its usability in different configurations.

Datasheet Summary
Powered by GS/AI

The 355-016-500-208 Card Edge Connector from Lingto Electronic Limited features a 0.156,Äù (3.96mm) contact spacing and is designed to accommodate a nominal thickness of 0.062,Äù (1.57mm) for printed circuit boards. It has a low-profile insulator body measuring 0.470,Äù (11.94mm) and supports dual row configurations. The connector offers various termination options, including P.C. tail and wire hole, and is compatible with a wide range of mounting options. Constructed from UL 94V-0 thermoplastic polyester, the insulator material ensures durability and compliance with RoHS standards. The contacts are made from copper alloy with gold plating on the mating area and tin plating on the tails, providing a maximum contact resistance of 10 milliohms. The connector is rated for a current of 5 amps and can withstand a dielectric voltage of 1800 V AC rms. It operates effectively within a temperature range of -40°C to +105°C, making it suitable for various applications. The connector also features options for in-contact polarizing keys and pre-assembled card guides, enhancing its usability in different configurations.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-355-016-500-208-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-355-016-500-208-ND
Edgeboard Connectors 151-355-016-500-208-ND
"16 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"

"16 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 355-016-500-208 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
355-016-500-208
Card Edge Connectors - Edgeboard Connectors 355-016-500-208
355 SERIES (.156" (3.96MM) CONTA

355 SERIES (.156" (3.96MM) CONTA

Supplier's Site Datasheet
Card Edge Connector Edac - 81AJ2874 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Edac
81AJ2874
Card Edge Connector Edac 81AJ2874
Card Edge Connector

Card Edge Connector

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 151-355-016-500-208-ND 355-016-500-208 81AJ2874
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Card Edge Connector Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products