EDAC, Inc. Edgeboard Connectors 346-090-522-802

Description
"90 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"90 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-090-522-802-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-090-522-802-ND
Edgeboard Connectors 151-346-090-522-802-ND
"90 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

"90 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Edge Connectors Rohs Compliant Edac - 81AJ1625 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connectors Rohs Compliant Edac
81AJ1625
Card Edge Connectors Rohs Compliant Edac 81AJ1625
Card Edge Connectors RoHS Compliant: Yes

Card Edge Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-090-522-802-ND 81AJ1625
Product Name Edgeboard Connectors Card Edge Connectors Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL4G-M - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
2 Piece Board to Board Connectors - 0.8mm Pitch Series - Rego Electronics Inc.
Specs
Category Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Headers, Male Pins - A26389-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 250 volts
View Details
2 suppliers
MHD Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details