EDAC, Inc. Edgeboard Connectors 346-084-500-208

Description
"84 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"84 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-084-500-208-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-084-500-208-ND
Edgeboard Connectors 151-346-084-500-208-ND
"84 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

"84 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Edge Connectors Rohs Compliant Edac - 81AJ1034 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connectors Rohs Compliant Edac
81AJ1034
Card Edge Connectors Rohs Compliant Edac 81AJ1034
Card Edge Connectors RoHS Compliant: Yes

Card Edge Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-084-500-208-ND 81AJ1034
Product Name Edgeboard Connectors Card Edge Connectors Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50019-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51772-034LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NC2-FL4G-P - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details