EDAC, Inc. Edgeboard Connectors 346-082-559-807

Description
"82 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"82 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-082-559-807-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-082-559-807-ND
Edgeboard Connectors 151-346-082-559-807-ND
"82 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

"82 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Edge Connectors Rohs Compliant Edac - 81AJ1008 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connectors Rohs Compliant Edac
81AJ1008
Card Edge Connectors Rohs Compliant Edac 81AJ1008
Card Edge Connectors RoHS Compliant: Yes

Card Edge Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-082-559-807-ND 81AJ1008
Product Name Edgeboard Connectors Card Edge Connectors Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10101201ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NC2-ML2G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector
View Details