EDAC, Inc. Edgeboard Connectors 346-080-555-803

Description
"80 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"80 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-080-555-803-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-080-555-803-ND
Edgeboard Connectors 151-346-080-555-803-ND
"80 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

"80 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Edge Connectors Rohs Compliant Edac - 81AJ0767 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connectors Rohs Compliant Edac
81AJ0767
Card Edge Connectors Rohs Compliant Edac 81AJ0767
Card Edge Connectors RoHS Compliant: Yes

Card Edge Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-080-555-803-ND 81AJ0767
Product Name Edgeboard Connectors Card Edge Connectors Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1378-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
Headers, Male Pins - A26721-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NCV-ML2G-S-02 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Male
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A29500-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details