EDAC, Inc. Edgeboard Connectors 346-078-560-803

Description
"78 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"78 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-078-560-803-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-078-560-803-ND
Edgeboard Connectors 151-346-078-560-803-ND
"78 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

"78 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Edge Connectors Rohs Compliant Edac - 81AJ0675 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connectors Rohs Compliant Edac
81AJ0675
Card Edge Connectors Rohs Compliant Edac 81AJ0675
Card Edge Connectors RoHS Compliant: Yes

Card Edge Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-078-560-803-ND 81AJ0675
Product Name Edgeboard Connectors Card Edge Connectors Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCV-FYG-D - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
PCB Sockets - 1224758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
BNC Female Panel Receptacle, Printed Circuit Mount - SALE-9233PC - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details