EDAC, Inc. Edgeboard Connectors 346-076-555-207

Description
"76 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"76 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-076-555-207-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-076-555-207-ND
Edgeboard Connectors 151-346-076-555-207-ND
"76 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

"76 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 76Pos, Lug; Card Edge Connector Type Edac - 75AJ5251 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 76Pos, Lug; Card Edge Connector Type Edac
75AJ5251
Card Edge Conn, Dual Side, 76Pos, Lug; Card Edge Connector Type Edac 75AJ5251
CARD EDGE CONN, DUAL SIDE, 76POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:76 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 76POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:76 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-076-555-207-ND 75AJ5251
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 76Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Board Edge, Straddle Mount Panel Mount
Contact Pitch 3.17 mm (0.1250 inch)
Number of Contacts 76 #
Unlock Full Specs
to access all available technical data

Similar Products

PCB Sockets - 1224785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10002406BBLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
Nano NSD Series Strip Connectors - Dual Row Horizontal SMT - Type AA -  - Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Military Connector
Termination Through Hole
Military Specification MIL-C-32139
View Details