EDAC, Inc. Edgeboard Connectors 346-074-560-202

Description
"74 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"74 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-074-560-202-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-074-560-202-ND
Edgeboard Connectors 151-346-074-560-202-ND
"74 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

"74 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 74Pos, Th; Card Edge Connector Type Edac - 75AJ5214 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 74Pos, Th; Card Edge Connector Type Edac
75AJ5214
Card Edge Conn, Dual Side, 74Pos, Th; Card Edge Connector Type Edac 75AJ5214
CARD EDGE CONN, DUAL SIDE, 74POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:74 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 74POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:74 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-074-560-202-ND 75AJ5214
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 74Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Board Edge, Straddle Mount Through Hole Mount
Contact Pitch 3.17 mm (0.1250 inch)
Number of Contacts 74 #
Unlock Full Specs
to access all available technical data