EDAC, Inc. Edgeboard Connectors 346-074-558-201

Description
"74 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"74 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-074-558-201-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-074-558-201-ND
Edgeboard Connectors 151-346-074-558-201-ND
"74 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

"74 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Conn, Dual Side, 74Pos, Wire Wrap; Card Edge Connector Type Edac - 76AJ1331 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 74Pos, Wire Wrap; Card Edge Connector Type Edac
76AJ1331
Card Conn, Dual Side, 74Pos, Wire Wrap; Card Edge Connector Type Edac 76AJ1331
CARD CONN, DUAL SIDE, 74POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:74 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:346 Series RoHS Compliant: Yes

CARD CONN, DUAL SIDE, 74POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:74 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:346 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-074-558-201-ND 76AJ1331
Product Name Edgeboard Connectors Card Conn, Dual Side, 74Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 3.17 mm (0.1250 inch)
Unlock Full Specs
to access all available technical data