EDAC, Inc. Edgeboard Connectors 346-074-541-202

Description
"74 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"74 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-074-541-202-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-074-541-202-ND
Edgeboard Connectors 151-346-074-541-202-ND
"74 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

"74 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Conn, Dual Side, 74Pos, Wire Wrap; Card Edge Connector Type Edac - 75AJ5196 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 74Pos, Wire Wrap; Card Edge Connector Type Edac
75AJ5196
Card Conn, Dual Side, 74Pos, Wire Wrap; Card Edge Connector Type Edac 75AJ5196
CARD CONN, DUAL SIDE, 74POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:74 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD CONN, DUAL SIDE, 74POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:74 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-074-541-202-ND 75AJ5196
Product Name Edgeboard Connectors Card Conn, Dual Side, 74Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.17 mm (0.1250 inch)
Unlock Full Specs
to access all available technical data

Similar Products

ESATA 7P & ESATA/USB2.0 2 IN 1 Connectors -  - Rego Electronics Inc.
Specs
Category USB (optional feature)
Connector Type ESATA
Gender Female / Jack
View Details
PC Pin, Single Post Connectors - 36-1218-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Ribbon Cable Connectors - 103309-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
PCB Connectors - NC2-FL2G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details