EDAC, Inc. Edgeboard Connectors 346-064-560-812

Description
"64 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"64 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-064-560-812-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-064-560-812-ND
Edgeboard Connectors 151-346-064-560-812-ND
"64 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

"64 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 64Pos, Th; Card Edge Connector Type Edac - 76AJ3156 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 64Pos, Th; Card Edge Connector Type Edac
76AJ3156
Card Edge Conn, Dual Side, 64Pos, Th; Card Edge Connector Type Edac 76AJ3156
CARD EDGE CONN, DUAL SIDE, 64POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:64 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 64POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:64 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-064-560-812-ND 76AJ3156
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 64Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Board Edge, Straddle Mount Through Hole Mount
Contact Pitch 3.17 mm (0.1250 inch)
Number of Contacts 64 #
Unlock Full Specs
to access all available technical data

Similar Products

KMC Series: High Density PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Headers - 1730915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
PWRBLADE HEADER - VERTICAL - 51700-10302408AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
PC Pin, Single Post Connectors - 36-1426-4-ND - DigiKey
Specs
Mounting Through Hole
View Details
2 suppliers