EDAC, Inc. Edgeboard Connectors 346-060-556-808

Description
"60 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"60 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-060-556-808-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-060-556-808-ND
Edgeboard Connectors 151-346-060-556-808-ND
"60 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

"60 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 60Pos, Th; Card Edge Connector Type Edac - 76AJ3083 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 60Pos, Th; Card Edge Connector Type Edac
76AJ3083
Card Edge Conn, Dual Side, 60Pos, Th; Card Edge Connector Type Edac 76AJ3083
CARD EDGE CONN, DUAL SIDE, 60POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:60 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 60POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:60 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-060-556-808-ND 76AJ3083
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 60Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Board Edge, Straddle Mount Through Hole Mount
Contact Pitch 3.17 mm (0.1250 inch)
Number of Contacts 60 #
Unlock Full Specs
to access all available technical data

Similar Products

Hard Metric, Standard - 2684-054528-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-1968-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A28400-115-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details