EDAC, Inc. Edgeboard Connectors 346-058-521-203

Description
"58 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"58 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-058-521-203-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-058-521-203-ND
Edgeboard Connectors 151-346-058-521-203-ND
"58 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

"58 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 58Pos, Th; Card Edge Connector Type Edac - 75AJ8883 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 58Pos, Th; Card Edge Connector Type Edac
75AJ8883
Card Edge Conn, Dual Side, 58Pos, Th; Card Edge Connector Type Edac 75AJ8883
CARD EDGE CONN, DUAL SIDE, 58POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:58 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 58POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:58 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-058-521-203-ND 75AJ8883
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 58Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.17 mm (0.1250 inch)
Number of Contacts 58 #
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 103309-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
PCB Connectors - NC2-FL2G-P - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PWRBLADE HEADER - VERTICAL - 51703-10700000AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
AM Backplane Male Right Angle Press Fit Power Connector - 80315-N22CB30P - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details