EDAC, Inc. Edgeboard Connectors 346-054-521-804

Description
"54 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"54 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-054-521-804-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-054-521-804-ND
Edgeboard Connectors 151-346-054-521-804-ND
"54 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

"54 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 54Pos, Th; Card Edge Connector Type Edac - 75AJ4851 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 54Pos, Th; Card Edge Connector Type Edac
75AJ4851
Card Edge Conn, Dual Side, 54Pos, Th; Card Edge Connector Type Edac 75AJ4851
CARD EDGE CONN, DUAL SIDE, 54POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:54 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 54POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:54 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-054-521-804-ND 75AJ4851
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 54Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.17 mm (0.1250 inch)
Number of Contacts 54 #
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1508-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer Double Deck Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Female / Jack
View Details
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A28596-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details