EDAC, Inc. Edgeboard Connectors 346-054-500-208

Description
"54 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"54 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-054-500-208-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-054-500-208-ND
Edgeboard Connectors 151-346-054-500-208-ND
"54 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

"54 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 54Pos, Lug; Card Edge Connector Type Edac - 76AJ0218 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 54Pos, Lug; Card Edge Connector Type Edac
76AJ0218
Card Edge Conn, Dual Side, 54Pos, Lug; Card Edge Connector Type Edac 76AJ0218
CARD EDGE CONN, DUAL SIDE, 54POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:54 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 54POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:54 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-054-500-208-ND 76AJ0218
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 54Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Panel Mount
Contact Pitch 3.17 mm (0.1250 inch)
Number of Contacts 54 #
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11114-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
PWRBLADE HEADER - VERTICAL - 51700-10304003AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29200-065 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers