EDAC, Inc. Edgeboard Connectors 346-052-558-207

Description
"52 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"52 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-052-558-207-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-052-558-207-ND
Edgeboard Connectors 151-346-052-558-207-ND
"52 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

"52 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Conn, Dual Side, 52Pos, Wire Wrap; Card Edge Connector Type Edac - 76AJ1148 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 52Pos, Wire Wrap; Card Edge Connector Type Edac
76AJ1148
Card Conn, Dual Side, 52Pos, Wire Wrap; Card Edge Connector Type Edac 76AJ1148
CARD CONN, DUAL SIDE, 52POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:52 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:346 Series RoHS Compliant: Yes

CARD CONN, DUAL SIDE, 52POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:52 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:346 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-052-558-207-ND 76AJ1148
Product Name Edgeboard Connectors Card Conn, Dual Side, 52Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 3.17 mm (0.1250 inch)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency Mini-Lock Connectors - SMPM Series - Molex Signal Tech Industrial Ltd.
Specs
Category Military Connector
Mounting Male Straight PCB Mount
Frequency 110.000 GHz
View Details
PCB Headers - 1224727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
PC Pin, Single Post Connectors - 36-1364-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
Nano Strip Connectors - A79024-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Wire to Board Connector
Gender Male / Plug
Termination Through Hole
View Details
2 suppliers