EDAC, Inc. Edgeboard Connectors 346-052-555-804

Description
"52 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"52 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-052-555-804-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-052-555-804-ND
Edgeboard Connectors 151-346-052-555-804-ND
"52 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

"52 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 52Pos, Lug; Card Edge Connector Type Edac - 76AJ0209 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 52Pos, Lug; Card Edge Connector Type Edac
76AJ0209
Card Edge Conn, Dual Side, 52Pos, Lug; Card Edge Connector Type Edac 76AJ0209
CARD EDGE CONN, DUAL SIDE, 52POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:52 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 52POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:52 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-052-555-804-ND 76AJ0209
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 52Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Board Edge, Straddle Mount Panel Mount
Contact Pitch 3.17 mm (0.1250 inch)
Number of Contacts 52 #
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-ML2G-S-02 - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
2 Piece Board to Board Connectors - 0.635mm Pitch Series - Rego Electronics Inc.
Specs
Category Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Headers, Male Pins - A115750-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Board Edge, Straddle Mount
Number of Contacts 100 #
View Details
2 suppliers
RBA Series: Single row PCB connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details