EDAC, Inc. Edgeboard Connectors 346-052-526-203

Description
"52 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"52 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-052-526-203-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-052-526-203-ND
Edgeboard Connectors 151-346-052-526-203-ND
"52 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

"52 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 52Pos, Th; Card Edge Connector Type Edac - 75AJ4821 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 52Pos, Th; Card Edge Connector Type Edac
75AJ4821
Card Edge Conn, Dual Side, 52Pos, Th; Card Edge Connector Type Edac 75AJ4821
CARD EDGE CONN, DUAL SIDE, 52POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:52 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 52POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:52 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-052-526-203-ND 75AJ4821
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 52Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.17 mm (0.1250 inch)
Number of Contacts 52 #
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1428-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
PCB Cable Mount Twinax Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Coaxial Connector; Military Connector
View Details
Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 1.0mm Pitch Connectors - Rego Electronics Inc.
Specs
Category Card Edge Connector
Connector Type FPC / FFC
Termination Through Hole
View Details
Ethernet Connectors - 3316443 - RS Components, Ltd.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Male / Plug; Female / Jack
View Details