EDAC, Inc. Edgeboard Connectors 346-050-559-212

Description
"50 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"50 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-050-559-212-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-050-559-212-ND
Edgeboard Connectors 151-346-050-559-212-ND
"50 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

"50 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Conn, Dual Side, 50Pos, Wire Wrap; Card Edge Connector Type Edac - 76AJ2928 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 50Pos, Wire Wrap; Card Edge Connector Type Edac
76AJ2928
Card Conn, Dual Side, 50Pos, Wire Wrap; Card Edge Connector Type Edac 76AJ2928
CARD CONN, DUAL SIDE, 50POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:50 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:346 Series RoHS Compliant: Yes

CARD CONN, DUAL SIDE, 50POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:50 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:346 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-050-559-212-ND 76AJ2928
Product Name Edgeboard Connectors Card Conn, Dual Side, 50Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 3.17 mm (0.1250 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1369-3-ND - DigiKey
Specs
Mounting Through Hole
View Details
C9394 Series: High Density LRM PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
2 Piece Board to Board Connectors - 0.635mm Pitch Series - Rego Electronics Inc.
Specs
Category Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Coaxial Connectors - 1568260 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details