EDAC, Inc. Edgeboard Connectors 346-049-541-603

Description
"49 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"49 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-049-541-603-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-049-541-603-ND
Edgeboard Connectors 151-346-049-541-603-ND
"49 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

"49 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 49Pos, Wire Wrap; Card Edge Connector Type Edac - 75AJ4732 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 49Pos, Wire Wrap; Card Edge Connector Type Edac
75AJ4732
Card Conn, Single Side, 49Pos, Wire Wrap; Card Edge Connector Type Edac 75AJ4732
CARD CONN, SINGLE SIDE, 49POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:49 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:346 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 49POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:49 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:346 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-049-541-603-ND 75AJ4732
Product Name Edgeboard Connectors Card Conn, Single Side, 49Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.17 mm (0.1250 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-ML4G-S-03 - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
Coaxial Connectors - 1568260 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
Power Edge Card Straddle Mount Type Connector - 83808-D2A1N11 - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Terminals - 4056 - 850835-4056 - Win Source Electronics
Keystone Electronics Corp.
View Details
2 suppliers