EDAC, Inc. Edgeboard Connectors 346-049-541-101

Description
"49 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote
Description
"49 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 346-049-541-101 is a card edge connector from Lingto Electronic Limited, designed with a 0.125,Äù (3.175mm) pitch. It features a high-profile insulator body measuring 0.600,Äù (15.24mm) and accepts printed circuit boards with a nominal thickness of 0.062,Äù (1.57mm). The connector supports various contact termination options, including wire wrap and P.C. tails, and is available in single or dual row configurations. This connector is constructed from UL 94V-0 thermoplastic polyester and utilizes copper alloy for its contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating. It has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. The dielectric withstanding voltage is rated at 1500 V AC rms, and it offers a minimum insulation resistance of 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector also includes features such as automatic wire wrap positioning holes, polarizing keys, and a variety of mounting options, including flush or offset lugs. It is RoHS compliant and UL certified, making it suitable for a range of electronic applications.

Datasheet Summary
Powered by GS/AI

The 346-049-541-101 is a card edge connector from Lingto Electronic Limited, designed with a 0.125,Äù (3.175mm) pitch. It features a high-profile insulator body measuring 0.600,Äù (15.24mm) and accepts printed circuit boards with a nominal thickness of 0.062,Äù (1.57mm). The connector supports various contact termination options, including wire wrap and P.C. tails, and is available in single or dual row configurations. This connector is constructed from UL 94V-0 thermoplastic polyester and utilizes copper alloy for its contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating. It has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. The dielectric withstanding voltage is rated at 1500 V AC rms, and it offers a minimum insulation resistance of 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector also includes features such as automatic wire wrap positioning holes, polarizing keys, and a variety of mounting options, including flush or offset lugs. It is RoHS compliant and UL certified, making it suitable for a range of electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-049-541-101-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-049-541-101-ND
Edgeboard Connectors 151-346-049-541-101-ND
"49 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

"49 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 49Pos, Wire Wrap; Card Edge Connector Type Edac - 76AJ1108 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 49Pos, Wire Wrap; Card Edge Connector Type Edac
76AJ1108
Card Conn, Single Side, 49Pos, Wire Wrap; Card Edge Connector Type Edac 76AJ1108
CARD CONN, SINGLE SIDE, 49POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:49 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:346 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 49POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:49 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:346 Series RoHS Compliant: Yes

Supplier's Site
Card Edge Connectors - Edgeboard Connectors - 346-049-541-101 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
346-049-541-101
Card Edge Connectors - Edgeboard Connectors 346-049-541-101
346 SERIES (.125" (3.18MM) CONTA

346 SERIES (.125" (3.18MM) CONTA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-346-049-541-101-ND 76AJ1108 346-049-541-101
Product Name Edgeboard Connectors Card Conn, Single Side, 49Pos, Wire Wrap; Card Edge Connector Type Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.17 mm (0.1250 inch)
Unlock Full Specs
to access all available technical data