EDAC, Inc. Edgeboard Connectors 346-049-500-603

Description
"49 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"49 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-049-500-603-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-049-500-603-ND
Edgeboard Connectors 151-346-049-500-603-ND
"49 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

"49 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 49Pos, Lug; Card Edge Connector Type Edac - 76AJ0156 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 49Pos, Lug; Card Edge Connector Type Edac
76AJ0156
Card Edge Conn, Single Side, 49Pos, Lug; Card Edge Connector Type Edac 76AJ0156
CARD EDGE CONN, SINGLE SIDE, 49POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:49 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 49POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:49 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-049-500-603-ND 76AJ0156
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 49Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Panel Mount
Contact Pitch 3.17 mm (0.1250 inch)
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - 104340-1-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 1.0 amps
View Details
Coaxial Connectors - 1222163 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Solder
View Details
PB Backplane Female Straight Power Connector - 80318-2 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details