EDAC, Inc. Edgeboard Connectors 346-048-559-102

Description
"48 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"48 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-048-559-102-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-048-559-102-ND
Edgeboard Connectors 151-346-048-559-102-ND
"48 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

"48 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 48Pos, Wire Wrap; Card Edge Connector Type Edac - 75AJ4704 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 48Pos, Wire Wrap; Card Edge Connector Type Edac
75AJ4704
Card Conn, Single Side, 48Pos, Wire Wrap; Card Edge Connector Type Edac 75AJ4704
CARD CONN, SINGLE SIDE, 48POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:48 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 48POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:48 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-048-559-102-ND 75AJ4704
Product Name Edgeboard Connectors Card Conn, Single Side, 48Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 3.17 mm (0.1250 inch)
Unlock Full Specs
to access all available technical data