EDAC, Inc. Edgeboard Connectors 346-048-522-808

Description
"48 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"48 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-048-522-808-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-048-522-808-ND
Edgeboard Connectors 151-346-048-522-808-ND
"48 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

"48 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 48Pos, Th; Card Edge Connector Type Edac - 75AJ8604 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 48Pos, Th; Card Edge Connector Type Edac
75AJ8604
Card Edge Conn, Dual Side, 48Pos, Th; Card Edge Connector Type Edac 75AJ8604
CARD EDGE CONN, DUAL SIDE, 48POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:48 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 48POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:48 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-048-522-808-ND 75AJ8604
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 48Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.17 mm (0.1250 inch)
Number of Contacts 48 #
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL2G-T - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
Hybrid Power Straight Solder Type Edge Card Connector - 80306-2A1S24P11ACB30DA - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Headers, Male Pins - A111676-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
HPW Series: Signal & Power PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details